Molex Connectors 33472-2001

Description
MX150 ASSY 1.5 RCPT 2X10 BLK /20
Request a Quote Datasheet
Description
MX150 ASSY 1.5 RCPT 2X10 BLK /20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 33472-2001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
33472-2001
Connectors 33472-2001
MX150 ASSY 1.5 RCPT 2X10 BLK /20

MX150 ASSY 1.5 RCPT 2X10 BLK /20

Buy Now
Automotive Connectors - 7205735P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7205735P
Automotive Connectors 7205735P
Molex 33472-2001 Automotive Connector

Molex 33472-2001 Automotive Connector

Supplier's Site
Automotive Connectors - 7205735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7205735
Automotive Connectors 7205735
Molex 33472-2001 Automotive Connector

Molex 33472-2001 Automotive Connector

Supplier's Site
Molex 33472-2001 MX150 20-Pin Connector, Female, 22-14 Ga., Dual Row - 38417 - Waytek, Inc.
Chanhassen, MN, United States
Molex 33472-2001 MX150 20-Pin Connector, Female, 22-14 Ga., Dual Row
38417
Molex 33472-2001 MX150 20-Pin Connector, Female, 22-14 Ga., Dual Row 38417
Molex 33472-2001 Dual Row 20-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 2x10 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
  • Molex 33472-2001 Dual Row 20-Pin Connectors
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Series: MX150
  • Component Type: Female Terminal Receptacle
  • Circuit Layout: 2x10
  • Environmentally sealed
  • Max. Current Rating (per contact): 22A
  • Superior performance under submersed water conditions
  • Designed primarily for thin-walled SAE automotive style wire
  • No additional wire seals, wedge locks, or CPA locks are required
  • Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly
  • IP6K7 and IP6K9K rated
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mx150 Assy Rcp 2X10 Blk A/20 Molex - 77AC8474 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Assy Rcp 2X10 Blk A/20 Molex
77AC8474
Mx150 Assy Rcp 2X10 Blk A/20 Molex 77AC8474
MX150 ASSY RCP 2x10 BLK A/20

MX150 ASSY RCP 2x10 BLK A/20

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Waytek, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33472-2001 7205735P 7205735 38417 33472-2001 77AC8474
Product Name Connectors Automotive Connectors Automotive Connectors Molex 33472-2001 MX150 20-Pin Connector, Female, 22-14 Ga., Dual Row Mx150 Assy Rcp 2X10 Blk A/20 Molex
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products