Molex Molex 33472-1601 MX150 16-Pin Connector, Female, 22-14 Ga., Dual Row 33472-1601

Description
Molex 33472-1601 Dual Row 16-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 2x8 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Molex 33472-1601 Dual Row 16-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 2x8 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 33472-1601 MX150 16-Pin Connector, Female, 22-14 Ga., Dual Row - 38415 - Waytek, Inc.
Chanhassen, MN, United States
Molex 33472-1601 MX150 16-Pin Connector, Female, 22-14 Ga., Dual Row
38415
Molex 33472-1601 MX150 16-Pin Connector, Female, 22-14 Ga., Dual Row 38415
Molex 33472-1601 Dual Row 16-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 2x8 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
  • Molex 33472-1601 Dual Row 16-Pin Connectors
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Series: MX150
  • Component Type: Female Terminal Receptacle
  • Circuit Layout: 2x8
  • Environmentally sealed
  • Max. Current Rating (per contact): 22A
  • Superior performance under submersed water conditions
  • Designed primarily for thin-walled SAE automotive style wire
  • No additional wire seals, wedge locks, or CPA locks are required
  • Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly
  • IP6K7 and IP6K9K rated
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 33472-1601 - 1006528-33472-1601 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 33472-1601
1006528-33472-1601
Circular Connectors - Circular Connectors - Housings - 33472-1601 1006528-33472-1601
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006528-33472-1601 Number of Positions: 16 Pitch: 3.5 mm Color: Black Number of Rows: 2 Termination: Crimp Current Rating: 22 A Number of Contacts: 16 Gender: Receptacle Length: 39.65 mm Housing Material: Polystyrene Orientation: Straight Housing Color: Black Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1-1670782-1; 33472-1201; 33472-2001; 33472-2007; 1-174952-1; 178803-7; 174046-20334721601; 33472-1601.; 334721601; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 36.95 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006528-33472-1601
Number of Positions: 16
Pitch: 3.5 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Current Rating: 22 A
Number of Contacts: 16
Gender: Receptacle
Length: 39.65 mm
Housing Material: Polystyrene
Orientation: Straight
Housing Color: Black
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1-1670782-1; 33472-1201; 33472-2001; 33472-2007; 1-174952-1; 178803-7; 174046-20334721601; 33472-1601.; 334721601;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 36.95 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
22A 250V Electronic Connector
340-33472-1601
22A 250V Electronic Connector 340-33472-1601
16 Pos Female Rectangular Connector, 22A, 250V DC, Crimp Product overview: 33472-1601 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-33472-1601 can be used for catalog matching and distributor lookup.

16 Pos Female Rectangular Connector, 22A, 250V DC, Crimp Product overview: 33472-1601 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-33472-1601 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 33472-1601 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
33472-1601
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 33472-1601
MX150 ASSY 1.5 RCPT 2X8 BLK A 16

MX150 ASSY 1.5 RCPT 2X8 BLK A 16

Buy Now
Mx150 Assy Rcp 2X8 Blk A/16 Molex - 44AJ6910 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Assy Rcp 2X8 Blk A/16 Molex
44AJ6910
Mx150 Assy Rcp 2X8 Blk A/16 Molex 44AJ6910
MX150 ASSY RCP 2x8 BLK A/16

MX150 ASSY RCP 2x8 BLK A/16

Supplier's Site

Technical Specifications

  Waytek, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38415 1006528-33472-1601 33472-1601 340-33472-1601 33472-1601 44AJ6910
Product Name Molex 33472-1601 MX150 16-Pin Connector, Female, 22-14 Ga., Dual Row Circular Connectors - Circular Connectors - Housings - 33472-1601 22A 250V Electronic Connector Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Mx150 Assy Rcp 2X8 Blk A/16 Molex
Connector Type Automotive Connector Circular / Cylindrical Connectors
Current Rating 22.0 amps 22.0 amps 22.0 amps
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data