Molex Circular Connectors - Circular Connectors - Housings - 33472-1206 33472-1206

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149102-33472-1206 Packaging: Bulk Number of Positions: 12 Pitch: 3.5 mm Color: Black Number of Rows: 2 Termination: Crimp Contact Material: Polystyrene Current Rating: 22 A Number of Contacts: 12 Gender: Receptacle Housing Material: Polyester Orientation: Straight Contact Plating: Polyester Number of Pins: 12 Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149102-33472-1206 Packaging: Bulk Number of Positions: 12 Pitch: 3.5 mm Color: Black Number of Rows: 2 Termination: Crimp Contact Material: Polystyrene Current Rating: 22 A Number of Contacts: 12 Gender: Receptacle Housing Material: Polyester Orientation: Straight Contact Plating: Polyester Number of Pins: 12 Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 33472-1206 - 1149102-33472-1206 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 33472-1206
1149102-33472-1206
Circular Connectors - Circular Connectors - Housings - 33472-1206 1149102-33472-1206
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149102-33472-1206 Packaging: Bulk Number of Positions: 12 Pitch: 3.5 mm Color: Black Number of Rows: 2 Termination: Crimp Contact Material: Polystyrene Current Rating: 22 A Number of Contacts: 12 Gender: Receptacle Housing Material: Polyester Orientation: Straight Contact Plating: Polyester Number of Pins: 12 Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant Max Operating Temperature: 125 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149102-33472-1206
Packaging: Bulk
Number of Positions: 12
Pitch: 3.5 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Contact Material: Polystyrene
Current Rating: 22 A
Number of Contacts: 12
Gender: Receptacle
Housing Material: Polyester
Orientation: Straight
Contact Plating: Polyester
Number of Pins: 12
Categories: Circular Connectors - Housings
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Automotive Electronic Connector
340-33472-1206
Automotive Electronic Connector 340-33472-1206
Conn Housing RCP 12 POS 3.5mm Crimp ST Cable Mount MX 150™ Automotive Bag Product overview: 33472-1206 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-33472-1206 can be used for catalog matching and distributor lookup.

Conn Housing RCP 12 POS 3.5mm Crimp ST Cable Mount MX 150™ Automotive Bag Product overview: 33472-1206 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-33472-1206 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mx150 Assy Rcp 2X6 Cpa Blk A/12 Molex - 44AJ6906 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Assy Rcp 2X6 Cpa Blk A/12 Molex
44AJ6906
Mx150 Assy Rcp 2X6 Cpa Blk A/12 Molex 44AJ6906
MX150 ASSY RCP 2x6 CPA BLK A/12

MX150 ASSY RCP 2x6 CPA BLK A/12

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1149102-33472-1206 340-33472-1206 33472-1206 44AJ6906
Product Name Circular Connectors - Circular Connectors - Housings - 33472-1206 Automotive Electronic Connector Mx150 Assy Rcp 2X6 Cpa Blk A/12 Molex
Connector Type Circular / Cylindrical Connectors Automotive Connector
Termination Crimp Crimp
Mounting Cable
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589692-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers