Molex Automotive Conn Housing, Rcpt, 12Pos; Product Range Molex 33472-1201

Description
AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 12Pos; Product Range Molex - 77AC8468 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 12Pos; Product Range Molex
77AC8468
Automotive Conn Housing, Rcpt, 12Pos; Product Range Molex 77AC8468
AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:12Positions; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77AC8468
Product Name Automotive Conn Housing, Rcpt, 12Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details