Molex Connectors 33472-1201

Description
MX150 ASSY 1.5 RCPT 2X6 BLK A 12
Request a Quote Datasheet
Description
MX150 ASSY 1.5 RCPT 2X6 BLK A 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 33472-1201 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
33472-1201
Connectors 33472-1201
MX150 ASSY 1.5 RCPT 2X6 BLK A 12

MX150 ASSY 1.5 RCPT 2X6 BLK A 12

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Molex 33472-1201 MX150 12-Pin Connector, Female, 22-14 Ga., Dual Row - 38413 - Waytek, Inc.
Chanhassen, MN, United States
Molex 33472-1201 MX150 12-Pin Connector, Female, 22-14 Ga., Dual Row
38413
Molex 33472-1201 MX150 12-Pin Connector, Female, 22-14 Ga., Dual Row 38413
Molex 33472-1201 Dual Row 12-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 2x10 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
  • Molex 33472-1201 Dual Row 12-Pin Connectors
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Series: MX150
  • Component Type: Female Terminal Receptacle
  • Circuit Layout: 2x10
  • Environmentally sealed
  • Max. Current Rating (per contact): 22A
  • Superior performance under submersed water conditions
  • Designed primarily for thin-walled SAE automotive style wire
  • No additional wire seals, wedge locks, or CPA locks are required
  • Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly
  • IP6K7 and IP6K9K rated
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Automotive Connectors - 1790504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1790504
Automotive Connectors 1790504
Molex 33472-1201 Automotive Connector

Molex 33472-1201 Automotive Connector

Supplier's Site
Automotive Connectors - 1789663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1789663
Automotive Connectors 1789663
Molex 33472-1201 Automotive Connector

Molex 33472-1201 Automotive Connector

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Waytek, Inc. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33472-1201 33472-1201 38413 1790504
Product Name Connectors Molex 33472-1201 MX150 12-Pin Connector, Female, 22-14 Ga., Dual Row Automotive Connectors
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connectors - 1797872 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details