Molex Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex 33472-0806

Description
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex - 29X1978 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex
29X1978
Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex 29X1978
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V

AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150 33472 Series; Gender:Receptacle; No. of Positions:8Positions; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29X1978
Product Name Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details