Molex Electronic Connector 33472-0601

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
340-33472-0601
Electronic Connector 340-33472-0601
Combination Line Connector, 6 Contact(s), Female, Plug, Product overview: 33472-0601 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-33472-0601 can be used for catalog matching and distributor lookup.

Combination Line Connector, 6 Contact(s), Female, Plug, Product overview: 33472-0601 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-33472-0601 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Molex 33472-0601 MX150 6-Pin Connector, Female, 22-14 Ga., Dual Row - 38409 - Waytek, Inc.
Chanhassen, MN, United States
Molex 33472-0601 MX150 6-Pin Connector, Female, 22-14 Ga., Dual Row
38409
Molex 33472-0601 MX150 6-Pin Connector, Female, 22-14 Ga., Dual Row 38409
Molex 33472-0601 Dual Row 6-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 2x3 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
  • Molex 33472-0601 Dual Row 6-Pin Connectors
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Series: MX150
  • Component Type: Female Terminal Receptacle
  • Circuit Layout: 2x3
  • Environmentally sealed
  • Max. Current Rating (per contact): 22A
  • Superior performance under submersed water conditions
  • Designed primarily for thin-walled SAE automotive style wire
  • No additional wire seals, wedge locks, or CPA locks are required
  • Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly
  • IP6K7 and IP6K9K rated
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 33472-0601 - 1024077-33472-0601 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 33472-0601
1024077-33472-0601
Circular Connectors - Circular Connectors - Housings - 33472-0601 1024077-33472-0601
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024077-33472-0601 Number of Positions: 6 Pitch: 3.5 mm Color: Black Number of Rows: 2 Termination: Crimp Current Rating: 22 A Number of Contacts: 6 Gender: Receptacle Housing Material: Polystyrene Orientation: Straight Height: 24.8 mm Number of Pins: 6 Width: 22.15 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 172258-1006; 1565088-1; 39-01-2065; 43025-0600; 1-1318119-3; 2-1318119-3033472060 1; 33472-0601.; 334720601; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 36.95 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024077-33472-0601
Number of Positions: 6
Pitch: 3.5 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Current Rating: 22 A
Number of Contacts: 6
Gender: Receptacle
Housing Material: Polystyrene
Orientation: Straight
Height: 24.8 mm
Number of Pins: 6
Width: 22.15 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 172258-1006; 1565088-1; 39-01-2065; 43025-0600; 1-1318119-3; 2-1318119-30334720601; 33472-0601.; 334720601;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 36.95 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Automotive Connectors - 7976579P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7976579P
Automotive Connectors 7976579P
Molex 33472-0601 Automotive Connector

Molex 33472-0601 Automotive Connector

Supplier's Site
Connectors - 33472-0601 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
33472-0601
Connectors 33472-0601
MX150 ASSY 1.5 RCPT 2X3 BLK A 6

MX150 ASSY 1.5 RCPT 2X3 BLK A 6

Buy Now

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Waytek, Inc. Win Source Electronics RS Components, Ltd. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33472-0601 340-33472-0601 38409 1024077-33472-0601 7976579P 33472-0601
Product Name Electronic Connector Molex 33472-0601 MX150 6-Pin Connector, Female, 22-14 Ga., Dual Row Circular Connectors - Circular Connectors - Housings - 33472-0601 Automotive Connectors Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Crimp Crimp Crimp
Current Rating 22.0 amps 22.0 amps 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

TNC (M) St. Connector for RG58 Cable - ET-TMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details