Molex Molex 33471-0301 MX150 3-Pin Connector, Female, 22-14 Ga. 33471-3301

Description
Molex 33471-0301 3-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 1x3 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Molex 33471-0301 3-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 1x3 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 33471-0301 MX150 3-Pin Connector, Female, 22-14 Ga. - 38401 - Waytek, Inc.
Chanhassen, MN, United States
Molex 33471-0301 MX150 3-Pin Connector, Female, 22-14 Ga.
38401
Molex 33471-0301 MX150 3-Pin Connector, Female, 22-14 Ga. 38401
Molex 33471-0301 3-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 1x3 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water conditions Designed primarily for thin-walled SAE automotive style wire No additional wire seals, wedge locks, or CPA locks are required Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly IP6K7 and IP6K9K rated -40°F (-40°C) to 257°F (125°C)
  • Molex 33471-0301 3-Pin Connectors
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Series: MX150
  • Component Type: Female Terminal Receptacle
  • Circuit Layout: 1x3
  • Environmentally sealed
  • Max. Current Rating (per contact): 22A
  • Superior performance under submersed water conditions
  • Designed primarily for thin-walled SAE automotive style wire
  • No additional wire seals, wedge locks, or CPA locks are required
  • Terminal position assurance components and the simple crimp, poke, and plug application eliminate the need for time-consuming and costly assembly
  • IP6K7 and IP6K9K rated
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 33471-3301 - ODG (Origin Data Global)
Shenzhen, China
Connectors
33471-3301
Connectors 33471-3301
Automotive Connectors MX150 SLD FEM CONN SR 3CKT KEY OP A BLK

Automotive Connectors MX150 SLD FEM CONN SR 3CKT KEY OP A BLK

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38401 33471-3301 33471-3301
Product Name Molex 33471-0301 MX150 3-Pin Connector, Female, 22-14 Ga. Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details