The Automotive Connector Housing, Receptacle, 6 Positions, part of the Molex MX150 33471 Series, is designed for applications requiring reliable electrical connections in automotive environments. It features a single row with six circuits and is constructed from a modified polystyrene alloy and polyester, ensuring durability. The connector is polarized to its mating part and includes connector position assurance (CPA) for secure connections. It operates effectively within a temperature range of -40°C to +125°C and is compliant with RoHS standards. The product is packaged in bags and is not intended for panel mounting. It is compatible with the Molex MX150 33012 Series socket contacts and is rated for a maximum voltage of 250V.
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:MX150 33471 Series; Gender:Receptacle; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 97Y3444 |
| Product Name | Automotive Conn Housing, Rcpt, 6Pos; Product Range Molex |