Molex Automotive Electronic Connector 33471-0402

Description
Automotive Connectors MX150 ASSY 1.5 RCPT 1X4 LTGY B/4 Product overview: 33471-0402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-33471-0402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors MX150 ASSY 1.5 RCPT 1X4 LTGY B/4 Product overview: 33471-0402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-33471-0402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2026-33471-0402
Automotive Electronic Connector 2026-33471-0402
Automotive Connectors MX150 ASSY 1.5 RCPT 1X4 LTGY B/4 Product overview: 33471-0402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-33471-0402 can be used for catalog matching and distributor lookup.

Automotive Connectors MX150 ASSY 1.5 RCPT 1X4 LTGY B/4 Product overview: 33471-0402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-33471-0402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 33471-0402 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
33471-0402
Connectors 33471-0402
MX150 ASSY 1.5 RCPT 1X4 LTGY /4

MX150 ASSY 1.5 RCPT 1X4 LTGY /4

Buy Now
Automotive Connectors - 33471-0402 - 999538-33471-0402 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 33471-0402
999538-33471-0402
Automotive Connectors - 33471-0402 999538-33471-0402
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999538-33471-0402 Packaging: Bulk Number of Positions: 4 Pitch: 3.5052 mm Color: Black, Grey Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Latch Gender: Receptacle Length: 25.48 mm Housing Material: Steel Orientation: Straight Housing Color: Grey Categories: Automotive Connectors Alternative Parts (Cross-Reference): 0039026044; GT8E-4P-HU; AT04-4P-SR01BLK; AT04-4P-SR02BLK; ATP06-4S-BLK03347104 02; 334710402; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999538-33471-0402
Packaging: Bulk
Number of Positions: 4
Pitch: 3.5052 mm
Color: Black, Grey
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Gender: Receptacle
Length: 25.48 mm
Housing Material: Steel
Orientation: Straight
Housing Color: Grey
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 0039026044; GT8E-4P-HU; AT04-4P-SR01BLK; AT04-4P-SR02BLK; ATP06-4S-BLK0334710402; 334710402;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Header Connector,cable Mount,plug,4 Contacts,skt,0.138 Pitch,locking Rohs Compliant Molex - 01J5497 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,4 Contacts,skt,0.138 Pitch,locking Rohs Compliant Molex
01J5497
Header Connector,cable Mount,plug,4 Contacts,skt,0.138 Pitch,locking Rohs Compliant Molex 01J5497
Header Connector,Cable Mount,PLUG,4 Contacts,SKT,0.138 Pitch,LOCKING RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,4 Contacts,SKT,0.138 Pitch,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-33471-0402 33471-0402 999538-33471-0402 01J5497
Product Name Automotive Electronic Connector Connectors Automotive Connectors - 33471-0402 Header Connector,cable Mount,plug,4 Contacts,skt,0.138 Pitch,locking Rohs Compliant Molex
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data