Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987389-33471-0401
Number of Positions: 4
Pitch: 3.5 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Current Rating: 22 A
Number of Contacts: 4
Gender: Receptacle
Length: 25.48 mm
Housing Material: Polystyrene
Orientation: Straight
Housing Color: Black
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 87270-4; 174929-1; 172256-1004; 39503-3004; 174929-2; 39507-2004; 368501-1-334710401; 0334710401; 33471-0401 .; 334710401;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 36.95 mm
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (DC): 500 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987389-33471-0401 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 33471-0401 |