3-Pos Female RF Connector, 22A, 500VDC, Crimp, Straight, Black Product overview: 33471-0306 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-33471-0306 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136617-33471-0306
Packaging: Bulk
Number of Positions: 3
Pitch: 3.5 mm
Color: Black
Number of Rows: 1
Termination: Crimp
Current Rating: 22 A
Number of Contacts: 3
Gender: Receptacle
Housing Material: Polyester
Orientation: Straight
Height: 19.8 mm
Width: 36.95 mm
Categories: Automotive Connectors
Case / Package: 0306
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Depth: 22.15 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Max Voltage Rating (DC): 500 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 125 °C
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-33471-0306 | 33471-0306 | 1136617-33471-0306 |
| Product Name | 22A Electronic Connector | Automotive Connectors - 33471-0306 | |
| Gender | Female / Jack | ||
| Termination | Crimp | Crimp | |
| Current Rating | 22.0 amps | 22.0 amps |