Molex Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex 33471-0301

Description
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:MX150 33471 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:MX150 33471 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex - 29X1976 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex
29X1976
Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex 29X1976
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:MX150 33471 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:MX150 33471 Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:Molex MX150 33012 Series Socket Contacts; IP Rating:IP6K7, IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Plug And Socket Connector Housing; Series Molex - 63M9783 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Series Molex
63M9783
Plug And Socket Connector Housing; Series Molex 63M9783
PLUG AND SOCKET CONNECTOR HOUSING; Series:MX150; No. of Positions:3; Pitch Spacing:3.5mm; For Use With:33012 MX150 Female Terminals; Color:Black; Connector Type:Plug & Socket; Gender:Receptacle; No. of Contacts:3 RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Series:MX150; No. of Positions:3; Pitch Spacing:3.5mm; For Use With:33012 MX150 Female Terminals; Color:Black; Connector Type:Plug & Socket; Gender:Receptacle; No. of Contacts:3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29X1976
Product Name Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details