Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017478-33471-0301
Number of Positions: 3
Pitch: 3.5 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Current Rating: 22 A
Number of Contacts: 3
Gender: Receptacle
Housing Material: Polystyrene
Orientation: Straight
Body Material: Polystyrene
Number of Pins: 3
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 444043-1; 174928-1; 174928-2; 1565086-1; 50-57-9403; 22-01-3037; 39-01-40310334710301
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Max Voltage Rating (DC): 500 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017478-33471-0301 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 33471-0301 |