Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169748-33471-0206
Number of Positions: 2
Pitch: 3.5 mm
Color: Black
Connector Type: Receptacle
Number of Rows: 1
Termination: Crimp
Current Rating: 22 A
Number of Contacts: 2
Gender: Receptacle
Housing Material: Polystyrene
Orientation: Straight
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0334710206; 334710206;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1169748-33471-0206 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 33471-0206 |