Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989112-33471-0201
Number of Positions: 2
Pitch: 3.5 mm
Color: Black
Number of Rows: 1
Current Rating: 22 A
Gender: Receptacle
Length: 36.95 mm
Housing Material: Polystyrene
Orientation: Straight
Housing Color: Black
Mounting: SMD (SMT)
Material: Polystyrene
Categories: OEM Parts(0-9)
Case / Package: 0201
Alternative Parts (Cross-Reference): 284506-2; 174460-1; 178602-1; 34796-0201; 34796-0202; 172256-1002033471020
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989112-33471-0201 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 33471-0201 |