Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 33468-0004

Description
MX64 RCPT TERM TIN 18/20AWG LEFT REEL PAYOFF
Request a Quote
Description
MX64 RCPT TERM TIN 18/20AWG LEFT REEL PAYOFF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Automotive Contact, Socket, Crimp (Part Number: 26AH0735) is designed for use with MX64 Sealed Connectors and MX123 Female Receptacle Housings. It accommodates wire sizes ranging from 18 AWG to 20 AWG, with a wire insulation diameter of 1.50 to 2.06 mm. The contact features tin plating for both mating and termination surfaces, with minimum plating thicknesses of 2.540 µm and 1.905 µm, respectively. The product is packaged on a reel and is compliant with RoHS and other environmental regulations, including EU ELV and China RoHS. It is suitable for applications involving power, wire-to-board, and wire-to-wire connections. The crimp termination style ensures reliable electrical connections, and the product is compatible with specific application tooling for optimal performance.

Datasheet Summary
Powered by GS/AI

The Molex Automotive Contact, Socket, Crimp (Part Number: 26AH0735) is designed for use with MX64 Sealed Connectors and MX123 Female Receptacle Housings. It accommodates wire sizes ranging from 18 AWG to 20 AWG, with a wire insulation diameter of 1.50 to 2.06 mm. The contact features tin plating for both mating and termination surfaces, with minimum plating thicknesses of 2.540 µm and 1.905 µm, respectively. The product is packaged on a reel and is compliant with RoHS and other environmental regulations, including EU ELV and China RoHS. It is suitable for applications involving power, wire-to-board, and wire-to-wire connections. The crimp termination style ensures reliable electrical connections, and the product is compatible with specific application tooling for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33468-0004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33468-0004
Connectors Crimp Contacts, Commercial, Stamped & Formed 33468-0004
MX64 RCPT TERM TIN 18/20AWG LEFT REEL PAYOFF

MX64 RCPT TERM TIN 18/20AWG LEFT REEL PAYOFF

Buy Now
Automotive Contact, Socket, Crimp; Product Range Molex - 26AH0735 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
26AH0735
Automotive Contact, Socket, Crimp; Product Range Molex 26AH0735
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX64 33468 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX64 31403 & MX123 34566, 34576 ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX64 33468 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX64 31403 & MX123 34566, 34576 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 01AH8295 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
01AH8295
Automotive Contact, Socket, Crimp; Product Range Molex 01AH8295
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX64 33468 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX64 31403 & MX123 34566, 34576 ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX64 33468 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX64 31403 & MX123 34566, 34576 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33468-0004 26AH0735
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Automotive Contact, Socket, Crimp; Product Range Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1734-1340-ND - DigiKey
Specs
Contact Size (AWG) 12 to 14 AWG
View Details
4 suppliers
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details