Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 334670006

Description
Manufacturer: Molex Win Source Part Number: 1334134-0334670006 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM2991CT,33467-0006, 033467-0006,WM2991TR ,334670006 Base Product Number: 033467 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334134-0334670006 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM2991CT,33467-0006, 033467-0006,WM2991TR ,334670006 Base Product Number: 033467 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334134-0334670006 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334134-0334670006
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334134-0334670006
Manufacturer: Molex Win Source Part Number: 1334134-0334670006 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM2991CT,33467-0006, 033467-0006,WM2991TR ,334670006 Base Product Number: 033467 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334134-0334670006
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 9,000
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM2991CT,33467-0006,033467-0006,WM2991TR,334670006
Base Product Number: 033467
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334134-0334670006
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C14 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7824B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details