Manufacturer: Molex, LLC
Win Source Part Number: 097927-0334670003
Category: Connectors,Interconn
Family: Rectangular Connectors - Contacts
Series: MX64? 33467
Packaging: Reel(TR)
Contact Finish: Gold
Wire Gauge: 22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Contact SKT Crimp ST Cable Mount 22AWG MX64™ Reel Automotive Product overview: 334670003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-334670003 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 097927-0334670003 | 332-334670003 |
| Product Name | Connectors,Interconnects | Automotive Electronic Connector |
| Termination | Crimp |