Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 33467-0006

Description
CUT STRIP- MX64 RCPT TERM GOLD 18/20AWG
Request a Quote Datasheet
Description
CUT STRIP- MX64 RCPT TERM GOLD 18/20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33467-0006 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33467-0006
Connectors Crimp Contacts, Commercial, Stamped & Formed 33467-0006
CUT STRIP- MX64 RCPT TERM GOLD 18/20AWG

CUT STRIP- MX64 RCPT TERM GOLD 18/20AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 33467-0006 - ODG (Origin Data Global)
Shenzhen, China
Connectors
33467-0006
Connectors 33467-0006
Automotive Connectors MX64 RCPT Au 18/20 Reel of 9000

Automotive Connectors MX64 RCPT Au 18/20 Reel of 9000

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 99Y4357 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
99Y4357
Automotive Contact, Socket, Crimp; Product Range Molex 99Y4357
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX64 33467 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX64 33467 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Mx64 Rcpt Term Gold 18/20Awg D Wind Rohs Compliant Molex - 79AH9735 - Newark, An Avnet Company
Chicago, IL, United States
Mx64 Rcpt Term Gold 18/20Awg D Wind Rohs Compliant Molex
79AH9735
Mx64 Rcpt Term Gold 18/20Awg D Wind Rohs Compliant Molex 79AH9735
MX64 RCPT TERM GOLD 18/20AWG D WIND ROHS COMPLIANT: YES

MX64 RCPT TERM GOLD 18/20AWG D WIND ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Molex - 97Y3438 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
97Y3438
Automotive Contact, Socket, Crimp; Product Range Molex 97Y3438
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX64 33467 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX64 33467 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33467-0006 33467-0006 33467-0006 99Y4357 79AH9735
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors Automotive Contact, Socket, Crimp; Product Range Molex Mx64 Rcpt Term Gold 18/20Awg D Wind Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Anderson Power Products
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details