Molex Rectangular Connectors - 0330123002 330123002

Description
Manufacturer: Molex, LLC Win Source Part Number: 906575-0330123002 Series: MX150 33012 Features: Socket Contact Tin 18-20 AWG Crimp Package: Reel - TR Family Name: 033012 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM4684CT, 33012-3002-C, WM4684TR, 033012-3002, 033012-3002-C, 33012-3002, 33012-3002-ND, 0330123002-C, 330123002, 330123002-C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906575-0330123002 Series: MX150 33012 Features: Socket Contact Tin 18-20 AWG Crimp Package: Reel - TR Family Name: 033012 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM4684CT, 33012-3002-C, WM4684TR, 033012-3002, 033012-3002-C, 33012-3002, 33012-3002-ND, 0330123002-C, 330123002, 330123002-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0330123002 - 906575-0330123002 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0330123002
906575-0330123002
Rectangular Connectors - 0330123002 906575-0330123002
Manufacturer: Molex, LLC Win Source Part Number: 906575-0330123002 Series: MX150 33012 Features: Socket Contact Tin 18-20 AWG Crimp Package: Reel - TR Family Name: 033012 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM4684CT, 33012-3002-C, WM4684TR, 033012-3002, 033012-3002-C, 33012-3002, 33012-3002-ND, 0330123002-C, 330123002, 330123002-C

Manufacturer: Molex, LLC
Win Source Part Number: 906575-0330123002
Series: MX150 33012
Features: Socket Contact Tin 18-20 AWG Crimp
Package: Reel - TR
Family Name: 033012
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM4684CT, 33012-3002-C, WM4684TR, 033012-3002, 033012-3002-C, 33012-3002, 33012-3002-ND, 0330123002-C, 330123002, 330123002-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906575-0330123002
Product Name Rectangular Connectors - 0330123002
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details