Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958139-33012-3003
Packaging: Tape & Reel
Color: Natural
Connector Type: Connector, PCB, Power
Termination: Crimp
Voltage Rating: 250 V
Current Rating: 22 A
Gender: Female
Length: 20.45 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 350536-1; 08-50-0106; 39-00-0038; 50058-8000; 794956-1; 770904-10330123003; 33012-3003.; 330123003;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Depth: 4.4 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8536695050, 8536695050
REACH SVHC: No SVHC
Wire/Cable Gauge: 22 AWG
Max Current Rating: 22 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958139-33012-3003 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 33012-3003 |