Molex Terminals - 33012-3002 33012-3002

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159789-33012-3002 Packaging: Cut Tape Connector Type: Connector, Crimp, Power, Rectangular Termination: Crimp Contact Material: Copper, Tin Voltage Rating: 14 V Current Rating: 22 A Number of Contacts: 1 Gender: Female Length: 20.45 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Plating: Tin Working Voltage: 250 V Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 3.1 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (DC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 20 AWG Max Current Rating: 22 A Wire Gauge (Max): 20 AWG Wire Gauge (Min): 18 AWG Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159789-33012-3002 Packaging: Cut Tape Connector Type: Connector, Crimp, Power, Rectangular Termination: Crimp Contact Material: Copper, Tin Voltage Rating: 14 V Current Rating: 22 A Number of Contacts: 1 Gender: Female Length: 20.45 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Plating: Tin Working Voltage: 250 V Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 3.1 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (DC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 20 AWG Max Current Rating: 22 A Wire Gauge (Max): 20 AWG Wire Gauge (Min): 18 AWG Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 33012-3002 - 1159789-33012-3002 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 33012-3002
1159789-33012-3002
Terminals - 33012-3002 1159789-33012-3002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159789-33012-3002 Packaging: Cut Tape Connector Type: Connector, Crimp, Power, Rectangular Termination: Crimp Contact Material: Copper, Tin Voltage Rating: 14 V Current Rating: 22 A Number of Contacts: 1 Gender: Female Length: 20.45 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Plating: Tin Working Voltage: 250 V Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 3.1 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (DC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 20 AWG Max Current Rating: 22 A Wire Gauge (Max): 20 AWG Wire Gauge (Min): 18 AWG Max Operating Temperature: 125 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159789-33012-3002
Packaging: Cut Tape
Connector Type: Connector, Crimp, Power, Rectangular
Termination: Crimp
Contact Material: Copper, Tin
Voltage Rating: 14 V
Current Rating: 22 A
Number of Contacts: 1
Gender: Female
Length: 20.45 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Plating: Tin
Working Voltage: 250 V
Categories: Terminals
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 3.1 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 20 AWG
Max Current Rating: 22 A
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 18 AWG
Max Operating Temperature: 125 °C

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33012-3002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33012-3002
Connectors Crimp Contacts, Commercial, Stamped & Formed 33012-3002
LOOSE PIECE - MX150 RCPT 0.3 TIN 18/20AWG D WIND S

LOOSE PIECE - MX150 RCPT 0.3 TIN 18/20AWG D WIND S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Contact, Socket, Crimp; Product Range Molex - 35X2735 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
35X2735
Automotive Contact, Socket, Crimp; Product Range Molex 35X2735
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Molex MX150 33472, 33476, 33471 Housing RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Molex MX150 33472, 33476, 33471 Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 15M8281 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
15M8281
Automotive Contact, Socket, Crimp; Product Range Molex 15M8281
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp, 20 Awg Rohs Compliant Molex - 15R2955 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp, 20 Awg Rohs Compliant Molex
15R2955
Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp, 20 Awg Rohs Compliant Molex 15R2955
Rectangular Power Contact, MX150 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp, 20 AWG RoHS Compliant: Yes

Rectangular Power Contact, MX150 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp, 20 AWG RoHS Compliant: Yes

Supplier's Site
Connectors - 33012-3002 - ODG (Origin Data Global)
Shenzhen, China
Connectors
33012-3002
Connectors 33012-3002
Automotive Connectors MX150 CRMP18-20AWG L Reel of 6000

Automotive Connectors MX150 CRMP18-20AWG L Reel of 6000

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1159789-33012-3002 33012-3002 33012-3002 35X2735 15R2955 33012-3002
Product Name Terminals - 33012-3002 Connectors Crimp Contacts, Commercial, Stamped & Formed Automotive Contact, Socket, Crimp; Product Range Molex Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp, 20 Awg Rohs Compliant Molex Connectors
Termination Crimp Crimp
Mounting Cable
Voltage Rating 14 volts
Current Rating 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details