Molex Connectors 33012-3001

Description
LOOSE PIECE MX150 RCPT 0.3 TIN 14/16A
Request a Quote Datasheet
Description
LOOSE PIECE MX150 RCPT 0.3 TIN 14/16A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 33012-3001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
33012-3001
Connectors 33012-3001
LOOSE PIECE MX150 RCPT 0.3 TIN 14/16A

LOOSE PIECE MX150 RCPT 0.3 TIN 14/16A

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 33012-3001 - 960463-33012-3001 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 33012-3001
960463-33012-3001
Terminals - 33012-3001 960463-33012-3001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960463-33012-3001 Packaging: Cut Tape Connector Type: Connector, Crimp, Power Termination: Crimp Contact Material: Copper Voltage Rating: 14 V Current Rating: 22 A Number of Contacts: 1 Gender: Female Length: 20.45 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Height: 3.63 mm Number of Pins: 1 Plating: Tin Working Voltage: 250 V Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.4 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (DC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG Max Current Rating: 22 A

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960463-33012-3001
Packaging: Cut Tape
Connector Type: Connector, Crimp, Power
Termination: Crimp
Contact Material: Copper
Voltage Rating: 14 V
Current Rating: 22 A
Number of Contacts: 1
Gender: Female
Length: 20.45 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Height: 3.63 mm
Number of Pins: 1
Plating: Tin
Working Voltage: 250 V
Categories: Terminals
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.4 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 16 AWG
Max Current Rating: 22 A

Buy Now
Singapore, Singapore
22A 250V Electronic Connector
332-33012-3001
22A 250V Electronic Connector 332-33012-3001
22A 250V Female Crimp Power Terminal, Tin Plated Copper Product overview: 33012-3001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-33012-3001 can be used for catalog matching and distributor lookup.

22A 250V Female Crimp Power Terminal, Tin Plated Copper Product overview: 33012-3001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-33012-3001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 91M8954 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
91M8954
Automotive Contact, Socket, Crimp; Product Range Molex 91M8954
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 Awg Molex - 57R9540 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 Awg Molex
57R9540
Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 Awg Molex 57R9540
Rectangular Power Contact, MX150 Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 AWG

Rectangular Power Contact, MX150 Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 AWG

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 15R2954 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
15R2954
Automotive Contact, Socket, Crimp; Product Range Molex 15R2954
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Molex MX150 33472, 33476, 33471 Housing RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Molex MX150 33472, 33476, 33471 Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33012-3001 33012-3001 960463-33012-3001 332-33012-3001 91M8954 57R9540
Product Name Connectors Terminals - 33012-3001 22A 250V Electronic Connector Automotive Contact, Socket, Crimp; Product Range Molex Rectangular Power Contact, Mx150 Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 Awg Molex
Gender Female / Jack Female / Jack
Termination Crimp Crimp Crimp
Mounting Cable
Voltage Rating 14 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products