Molex Automotive Contact, Socket, Crimp Rohs Compliant Molex 33012-2023

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Contact, Socket, Crimp Rohs Compliant Molex - 03AH4018 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp Rohs Compliant Molex
03AH4018
Automotive Contact, Socket, Crimp Rohs Compliant Molex 03AH4018
AUTOMOTIVE CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 02AH7297 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
02AH7297
Automotive Contact, Socket, Crimp; Product Range Molex 02AH7297
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX150 33012 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:-; FOR USE WITH:MOLEX MX150 33472 & 33471 SERIES RECEPTACLE ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX150 33012 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:-; FOR USE WITH:MOLEX MX150 33472 & 33471 SERIES RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33012-2023 03AH4018 02AH7297
Product Name Automotive Contact, Socket, Crimp Rohs Compliant Molex Automotive Contact, Socket, Crimp; Product Range Molex
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details