Molex Contact, Socket, Crimp, 20-18Awg Rohs Compliant Molex 33012-2022

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, Socket, Crimp, 20-18AWG from Molex is designed for use with the MX150 Unsealed Connector System. It accommodates wire sizes of 18 and 20 AWG, with a maximum wire insulation diameter of 2.54mm. The product features tin plating for both mating and termination surfaces, ensuring reliable electrical connections. It is suitable for applications involving power, wire-to-board, and wire-to-wire connections. The crimp terminal is compatible with various housings, including the 33472 Dual Row Housing and the 33476 Hybrid Housing. This product is RoHS compliant and is intended for use in automatic and semi-automatic crimping processes. The net weight of the terminal is 0.434 grams, and it is packaged on a reel for convenient handling.

Datasheet Summary
Powered by GS/AI

The Contact, Socket, Crimp, 20-18AWG from Molex is designed for use with the MX150 Unsealed Connector System. It accommodates wire sizes of 18 and 20 AWG, with a maximum wire insulation diameter of 2.54mm. The product features tin plating for both mating and termination surfaces, ensuring reliable electrical connections. It is suitable for applications involving power, wire-to-board, and wire-to-wire connections. The crimp terminal is compatible with various housings, including the 33472 Dual Row Housing and the 33476 Hybrid Housing. This product is RoHS compliant and is intended for use in automatic and semi-automatic crimping processes. The net weight of the terminal is 0.434 grams, and it is packaged on a reel for convenient handling.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, Crimp, 20-18Awg Rohs Compliant Molex - 03AH4017 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20-18Awg Rohs Compliant Molex
03AH4017
Contact, Socket, Crimp, 20-18Awg Rohs Compliant Molex 03AH4017
CONTACT, SOCKET, CRIMP, 20-18AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 20-18AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 02AH7296 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
02AH7296
Automotive Contact, Socket, Crimp; Product Range Molex 02AH7296
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX150 33012 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX150 33472 & 33471 SERIES RECEPTACLE ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX150 33012 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:20AWG; FOR USE WITH:MOLEX MX150 33472 & 33471 SERIES RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33012-2022 03AH4017 02AH7296
Product Name Contact, Socket, Crimp, 20-18Awg Rohs Compliant Molex Automotive Contact, Socket, Crimp; Product Range Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details