MX150 RCPT 0.3 TIN 14/16AWG B WIND UNSLD
Connector
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:MX150 33012 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; WIRE SIZE AWG MIN:16AWG; FOR USE WITH:MOLEX MX150 33472 & 33471 SERIES RECEPTACLE ROHS COMPLIANT: YES
CONTACT, SOCKET, CRIMP, 16-14AWG ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 33012-2021 | 33012-2021 | 02AH7295 | 03AH4016 |
| Product Name | Connectors | Automotive Contact, Socket, Crimp; Product Range Molex | Contact, Socket, Crimp, 16-14Awg Rohs Compliant Molex | |
| Gender | Female / Jack |