Molex Terminal Blocks - 33012-2003 33012-2003

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132681-33012-2003 Connector Type: Connector, Power Termination: Crimp Voltage Rating: 250 V Current Rating: 22 A Gender: Female Length: 20.45 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Height: 3.63 mm Number of Pins: 1 Plating: Tin Categories: Terminal Blocks Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Depth: 2.6 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG Max Current Rating: 22 A
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132681-33012-2003 Connector Type: Connector, Power Termination: Crimp Voltage Rating: 250 V Current Rating: 22 A Gender: Female Length: 20.45 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Height: 3.63 mm Number of Pins: 1 Plating: Tin Categories: Terminal Blocks Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Depth: 2.6 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG Max Current Rating: 22 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 33012-2003 - 1132681-33012-2003 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 33012-2003
1132681-33012-2003
Terminal Blocks - 33012-2003 1132681-33012-2003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132681-33012-2003 Connector Type: Connector, Power Termination: Crimp Voltage Rating: 250 V Current Rating: 22 A Gender: Female Length: 20.45 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Height: 3.63 mm Number of Pins: 1 Plating: Tin Categories: Terminal Blocks Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Depth: 2.6 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG Max Current Rating: 22 A

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132681-33012-2003
Connector Type: Connector, Power
Termination: Crimp
Voltage Rating: 250 V
Current Rating: 22 A
Gender: Female
Length: 20.45 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Height: 3.63 mm
Number of Pins: 1
Plating: Tin
Categories: Terminal Blocks
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Depth: 2.6 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
Max Current Rating: 22 A

Buy Now
Singapore, Singapore
Electronic Connector
2026-33012-2003
Electronic Connector 2026-33012-2003
Wire Terminal, 0.5mm2, HALOGEN FREE AND ROHS COMPLIANT Product overview: 33012-2003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-33012-2003 can be used for catalog matching and distributor lookup.

Wire Terminal, 0.5mm2, HALOGEN FREE AND ROHS COMPLIANT Product overview: 33012-2003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-33012-2003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33012-2003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33012-2003
Connectors Crimp Contacts, Commercial, Stamped & Formed 33012-2003
CUT STRIP MX150 RECPT 0.3 TIN 22AWG B WI D SLD

CUT STRIP MX150 RECPT 0.3 TIN 22AWG B WI D SLD

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mx150 Rcpt 0.3 Tin 22Awg B Wind Sld Molex - 41AH2974 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Rcpt 0.3 Tin 22Awg B Wind Sld Molex
41AH2974
Mx150 Rcpt 0.3 Tin 22Awg B Wind Sld Molex 41AH2974
MX150 RCPT 0.3 TIN 22AWG B WIND SLD

MX150 RCPT 0.3 TIN 22AWG B WIND SLD

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 15M8276 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
15M8276
Automotive Contact, Socket, Crimp; Product Range Molex 15M8276
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:Molex MX150 33472, 33476, 33471 Housing ConnectorsRoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:Molex MX150 33472, 33476, 33471 Housing ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 39AH6113 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
39AH6113
Automotive Contact, Socket, Crimp; Product Range Molex 39AH6113
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:Molex MX150 33472, 33476, 33471 Housing RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:Molex MX150 33472, 33476, 33471 Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1132681-33012-2003 2026-33012-2003 33012-2003 33012-2003 41AH2974 15M8276
Product Name Terminal Blocks - 33012-2003 Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Mx150 Rcpt 0.3 Tin 22Awg B Wind Sld Molex Automotive Contact, Socket, Crimp; Product Range Molex
Termination Crimp Crimp Crimp
Mounting Cable
Voltage Rating 250 volts 250 volts
Current Rating 22.0 amps 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
PCB, Terminal Pin Header; PCB; StraightPin Header; 9; 10 A; 300 V; 0.197 in. - 70078349 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2000-5457/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details