Molex 22A 250V Electronic Connector 33012-2002

Description
22A 250V Female Crimp Power Terminal, Copper Alloy, Tin Plated Product overview: 33012-2002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-33012-2002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22A 250V Female Crimp Power Terminal, Copper Alloy, Tin Plated Product overview: 33012-2002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-33012-2002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22A 250V Electronic Connector
332-33012-2002
22A 250V Electronic Connector 332-33012-2002
22A 250V Female Crimp Power Terminal, Copper Alloy, Tin Plated Product overview: 33012-2002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-33012-2002 can be used for catalog matching and distributor lookup.

22A 250V Female Crimp Power Terminal, Copper Alloy, Tin Plated Product overview: 33012-2002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-33012-2002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 33012-2002 - 906573-33012-2002 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 33012-2002
906573-33012-2002
Rectangular Connectors - 33012-2002 906573-33012-2002
Manufacturer: Molex, LLC Win Source Part Number: 906573-33012-2002 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.90.4000

Manufacturer: Molex, LLC
Win Source Part Number: 906573-33012-2002
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33012-2002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33012-2002
Connectors Crimp Contacts, Commercial, Stamped & Formed 33012-2002
CUT STRIP MX150 RCPT 0.3 TIN 18/20A

CUT STRIP MX150 RCPT 0.3 TIN 18/20A

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 33012-2002 - ODG (Origin Data Global)
Shenzhen, China
Connectors
33012-2002
Connectors 33012-2002
Automotive Connectors MX150 F 18-20AWG R Reel of 6000

Automotive Connectors MX150 F 18-20AWG R Reel of 6000

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 39M4524 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
39M4524
Automotive Contact, Socket, Crimp; Product Range Molex 39M4524
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 28X2709 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
28X2709
Automotive Contact, Socket, Crimp; Product Range Molex 28X2709
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 74AC2804 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
74AC2804
Automotive Contact, Socket, Crimp; Product Range Molex 74AC2804
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Molex MX150 33472, 33476, 33471 Housing RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33012 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Molex MX150 33472, 33476, 33471 Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-33012-2002 906573-33012-2002 33012-2002 33012-2002 33012-2002 39M4524
Product Name 22A 250V Electronic Connector Rectangular Connectors - 33012-2002 Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors Automotive Contact, Socket, Crimp; Product Range Molex
Gender Female / Jack Female / Jack
Termination Crimp Crimp
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connectors - 1774536 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details