The MX150 RCPT 0.3 SIL 22AWG D WIND SLD is a female terminal designed for use in the MX150 sealed and unsealed connector system. It features silver plating for improved conductivity and is suitable for wire sizes of 22 AWG (0.50 mm¬=). The terminal has a maximum voltage rating of 14V DC and can handle a maximum current per contact as specified by Molex. This product is compliant with RoHS regulations and is categorized as low-halogen, making it suitable for environmentally conscious applications. It is packaged on a reel for convenient handling and installation. The terminal is designed for crimp or compression termination styles and has a wire insulation diameter limit of 1.70 mm. Engineers may find this terminal useful for power, wire-to-board, and wire-to-wire applications, and it is compatible with various housing options from the MX150 series.
MX150 RCPT 0.3 SIL 22AWG D WIND SLD ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 62X7397 |
| Product Name | Mx150 Rcpt 0.3 Sil 22Awg D Wind Sld Rohs Compliant Molex |