MX150 RCPT 0.3 GOLD 18/20AWG D
Connector
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33001 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 33001-3004 | 33001-3004 | 19M4898 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Automotive Contact, Socket, Crimp; Product Range Molex | |
| Gender | Female / Jack |