Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 33001-3003

Description
MX150 RCPT 0.3 GOLD 14/16 WIND SLD
Request a Quote Datasheet
Description
MX150 RCPT 0.3 GOLD 14/16 WIND SLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33001-3003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33001-3003
Connectors Crimp Contacts, Commercial, Stamped & Formed 33001-3003
MX150 RCPT 0.3 GOLD 14/16 WIND SLD

MX150 RCPT 0.3 GOLD 14/16 WIND SLD

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 33001-3003 - ODG (Origin Data Global)
Shenzhen, China
Connectors
33001-3003
Connectors 33001-3003
Automotive Connectors MX150 RCPT 0.3 GOLD 14/16AWG D WIND SLD

Automotive Connectors MX150 RCPT 0.3 GOLD 14/16AWG D WIND SLD

Supplier's Site Datasheet
Contact, Socket, Crimp, 14Awg; Product Range Molex - 01AH8291 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg; Product Range Molex
01AH8291
Contact, Socket, Crimp, 14Awg; Product Range Molex 01AH8291
CONTACT, SOCKET, CRIMP, 14AWG; PRODUCT RANGE:MX150 33001 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX 33472, 33476, 33471 SERIES ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 14AWG; PRODUCT RANGE:MX150 33001 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX 33472, 33476, 33471 SERIES ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, Crimp, 14Awg; Product Range Molex - 26AH0724 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg; Product Range Molex
26AH0724
Contact, Socket, Crimp, 14Awg; Product Range Molex 26AH0724
CONTACT, SOCKET, CRIMP, 14AWG; PRODUCT RANGE:MX150 33001 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX 33472, 33476, 33471 SERIES ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 14AWG; PRODUCT RANGE:MX150 33001 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX 33472, 33476, 33471 SERIES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33001-3003 33001-3003 33001-3003 01AH8291
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors Contact, Socket, Crimp, 14Awg; Product Range Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details