Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 33001-2004

Description
CUT STRIP
Request a Quote Datasheet
Description
CUT STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33001-2004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33001-2004
Connectors Crimp Contacts, Commercial, Stamped & Formed 33001-2004
CUT STRIP

CUT STRIP

Buy Now
Automotive Contact, Socket, Crimp; Product Range Molex - 37AC1117 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
37AC1117
Automotive Contact, Socket, Crimp; Product Range Molex 37AC1117
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33001 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Molex MX150 33472, 33476, 33471 Series HousingRoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33001 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Molex MX150 33472, 33476, 33471 Series HousingRoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 23M4634 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
23M4634
Automotive Contact, Socket, Crimp; Product Range Molex 23M4634
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33001 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150 33001 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33001-2004 37AC1117
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Automotive Contact, Socket, Crimp; Product Range Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge+™ - NTHBR23A1110SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
View Details
2 suppliers
Wire to Board - 1920-1851-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2002-2611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers