CONTACT, SOCKET, CRIMP, 14AWG; PRODUCT RANGE:MX150 33001 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX 33472, 33476, 33471 SERIES ROHS COMPLIANT: YES
CONTACT, SOCKET, CRIMP, 14AWG; PRODUCT RANGE:MX150 33001 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX 33472, 33476, 33471 SERIES ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01AH8290 |
| Product Name | Contact, Socket, Crimp, 14Awg; Product Range Molex |
| Termination | CRIMP |