Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 330000003

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Blade Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Blade Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 0330000003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
0330000003
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 0330000003
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish: Tin Contact Finish Thickness: 20.0µin (0.51µm) Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Blade Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Contact Finish: Tin
Contact Finish Thickness: 20.0µin (0.51µm)
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Blade
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 0330000003
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, 8Awg, Crimp; For Use With Amphenol Communications Solutions - 99K7818 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2177217-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details