CUT STRIP - MX150 BLD TERM TIN 22 AWG D WI D
Connector
MX150 BLD TERM TIN 22AWG D WIND ROHS COMPLIANT: YES
AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150 33000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:Molex MX150 33482, 33481, 33486 Series Housing Connectors RoHS Compliant: Yes
AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150 33000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:Molex MX150 33482, 33481, 33486 Series Housing Connectors; RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 33000-1003 | 33000-1003 | 01J5442 | 91M8927 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Mx150 Bld Term Tin 22Awg D Wind Rohs Compliant Molex | Automotive Contact, Crimp; Product Range Molex | |
| Connector Type | Automotive Connector |