Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 33000-1001

Description
MX150 BLD TERM TIN 14AWG D WIND
Request a Quote Datasheet
Description
MX150 BLD TERM TIN 14AWG D WIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33000-1001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33000-1001
Connectors Crimp Contacts, Commercial, Stamped & Formed 33000-1001
MX150 BLD TERM TIN 14AWG D WIND

MX150 BLD TERM TIN 14AWG D WIND

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Mx150T, 33000 Series, Pin, 14 Awg, 14 Awg, Crimp, Copper Rohs Compliant Molex - 01J5440 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mx150T, 33000 Series, Pin, 14 Awg, 14 Awg, Crimp, Copper Rohs Compliant Molex
01J5440
Contact, Mx150T, 33000 Series, Pin, 14 Awg, 14 Awg, Crimp, Copper Rohs Compliant Molex 01J5440
Contact, MX150T, 33000 Series, Pin, 14 AWG, 14 AWG, Crimp, Copper RoHS Compliant: Yes

Contact, MX150T, 33000 Series, Pin, 14 AWG, 14 AWG, Crimp, Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Crimp; Product Range Molex - 91M8925 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Crimp; Product Range Molex
91M8925
Automotive Contact, Crimp; Product Range Molex 91M8925
AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150 33000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Molex MX150 33482, 33481, 33486 Series Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150 33000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Molex MX150 33482, 33481, 33486 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33000-1001 33000-1001 01J5440 91M8925
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Mx150T, 33000 Series, Pin, 14 Awg, 14 Awg, Crimp, Copper Rohs Compliant Molex Automotive Contact, Crimp; Product Range Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
TNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-TFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details