Molex Terminal Blocks - 33000-0003 33000-0003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Blocks - 33000-0003 - 972646-33000-0003 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 33000-0003
972646-33000-0003
Terminal Blocks - 33000-0003 972646-33000-0003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972646-33000-0003 Connector Type: Connector, Power Termination: Crimp Voltage Rating: 250 V Current Rating: 22 A Gender: Male Contact Plating: Tin Insulation: Non-Insulated Plating: Tin Categories: Terminal Blocks Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Wire/Cable Gauge: 22 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972646-33000-0003
Connector Type: Connector, Power
Termination: Crimp
Voltage Rating: 250 V
Current Rating: 22 A
Gender: Male
Contact Plating: Tin
Insulation: Non-Insulated
Plating: Tin
Categories: Terminal Blocks
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Wire/Cable Gauge: 22 AWG

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33000-0003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33000-0003
Connectors Crimp Contacts, Commercial, Stamped & Formed 33000-0003
CUT STRP - MX150 BLD TERM

CUT STRP - MX150 BLD TERM

Buy Now
Singapore, Singapore
Electronic Connector
332-33000-0003
Electronic Connector 332-33000-0003
Wire Terminal, 0.5mm2, HALOGEN FREE AND ROHS COMPLIANT Product overview: 33000-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-33000-0003 can be used for catalog matching and distributor lookup.

Wire Terminal, 0.5mm2, HALOGEN FREE AND ROHS COMPLIANT Product overview: 33000-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-33000-0003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mx150 Bld Term Tin 22Awg B Wind Rohs Compliant Molex - 88M8416 - Newark, An Avnet Company
Chicago, IL, United States
Mx150 Bld Term Tin 22Awg B Wind Rohs Compliant Molex
88M8416
Mx150 Bld Term Tin 22Awg B Wind Rohs Compliant Molex 88M8416
MX150 BLD TERM TIN 22AWG B WIND ROHS COMPLIANT: YES

MX150 BLD TERM TIN 22AWG B WIND ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Pin, 20-16Awg, Crimp Rohs Compliant Molex - 26AK4192 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 20-16Awg, Crimp Rohs Compliant Molex
26AK4192
Automotive Contact, Pin, 20-16Awg, Crimp Rohs Compliant Molex 26AK4192
AUTOMOTIVE CONTACT, PIN, 20-16AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, PIN, 20-16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Pin, 20-16Awg, Crimp Rohs Compliant Molex - 90AJ7723 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 20-16Awg, Crimp Rohs Compliant Molex
90AJ7723
Automotive Contact, Pin, 20-16Awg, Crimp Rohs Compliant Molex 90AJ7723
AUTOMOTIVE CONTACT, PIN, 20-16AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, PIN, 20-16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33000-0003 972646-33000-0003 33000-0003 332-33000-0003 88M8416 26AK4192
Product Name Terminal Blocks - 33000-0003 Connectors Crimp Contacts, Commercial, Stamped & Formed Electronic Connector Mx150 Bld Term Tin 22Awg B Wind Rohs Compliant Molex Automotive Contact, Pin, 20-16Awg, Crimp Rohs Compliant Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details