Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 33000-0002

Description
CUT STRIP MX150 BLD TERM TIN 16-20A
Request a Quote Datasheet
Description
CUT STRIP MX150 BLD TERM TIN 16-20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 33000-0002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
33000-0002
Connectors Crimp Contacts, Commercial, Stamped & Formed 33000-0002
CUT STRIP MX150 BLD TERM TIN 16-20A

CUT STRIP MX150 BLD TERM TIN 16-20A

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Contact, Crimp; Product Range Molex - 56H6880 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Crimp; Product Range Molex
56H6880
Automotive Contact, Crimp; Product Range Molex 56H6880
AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150 33000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Molex MX150 33482, 33481, 33486 Series Housing ConnectorsRoHS Compliant: Yes

AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150 33000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Molex MX150 33482, 33481, 33486 Series Housing ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Pin, 20-16Awg, Crimp Rohs Compliant Molex - 90AJ7722 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 20-16Awg, Crimp Rohs Compliant Molex
90AJ7722
Automotive Contact, Pin, 20-16Awg, Crimp Rohs Compliant Molex 90AJ7722
AUTOMOTIVE CONTACT, PIN, 20-16AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, PIN, 20-16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33000-0002 33000-0002 56H6880 90AJ7722
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Automotive Contact, Crimp; Product Range Molex Automotive Contact, Pin, 20-16Awg, Crimp Rohs Compliant Molex
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Rectangular Connector Housings - 17-1-1670918-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
6 suppliers