Molex Ballast 13W 120V 60Hz Molex 33-3040

Description
BALLAST 13W 120V 60HZ
Description
BALLAST 13W 120V 60HZ

Suppliers

Company
Product
Description
Supplier Links
Ballast 13W 120V 60Hz Molex - 24T1496 - Newark, An Avnet Company
Chicago, IL, United States
Ballast 13W 120V 60Hz Molex
24T1496
Ballast 13W 120V 60Hz Molex 24T1496
BALLAST 13W 120V 60HZ

BALLAST 13W 120V 60HZ

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24T1496
Product Name Ballast 13W 120V 60Hz Molex
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Test Point, Pcb, Through Hole; Product Range Keystone - 98B9208 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details