Molex Ballast 15Wt8 120V 50Hz Molex 33-3010

Description
BALLAST 15WT8 120V 50HZ
Description
BALLAST 15WT8 120V 50HZ

Suppliers

Company
Product
Description
Supplier Links
Ballast 15Wt8 120V 50Hz Molex - 24T1495 - Newark, An Avnet Company
Chicago, IL, United States
Ballast 15Wt8 120V 50Hz Molex
24T1495
Ballast 15Wt8 120V 50Hz Molex 24T1495
BALLAST 15WT8 120V 50HZ

BALLAST 15WT8 120V 50HZ

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24T1495
Product Name Ballast 15Wt8 120V 50Hz Molex
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details