Molex Ballast 13W 120V 60Hz Pl Molex 33-1082

Description
BALLAST 13W 120V 60HZ PL
Description
BALLAST 13W 120V 60HZ PL

Suppliers

Company
Product
Description
Supplier Links
Ballast 13W 120V 60Hz Pl Molex - 57T3716 - Newark, An Avnet Company
Chicago, IL, United States
Ballast 13W 120V 60Hz Pl Molex
57T3716
Ballast 13W 120V 60Hz Pl Molex 57T3716
BALLAST 13W 120V 60HZ PL

BALLAST 13W 120V 60HZ PL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57T3716
Product Name Ballast 13W 120V 60Hz Pl Molex
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details