Molex Ballast 4/6/8W 120V 60Hz Molex 33-0120

Description
BALLAST 4/6/8W 120V 60HZ
Description
BALLAST 4/6/8W 120V 60HZ

Suppliers

Company
Product
Description
Supplier Links
Ballast 4/6/8W 120V 60Hz Molex - 57T3703 - Newark, An Avnet Company
Chicago, IL, United States
Ballast 4/6/8W 120V 60Hz Molex
57T3703
Ballast 4/6/8W 120V 60Hz Molex 57T3703
BALLAST 4/6/8W 120V 60HZ

BALLAST 4/6/8W 120V 60HZ

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57T3703
Product Name Ballast 4/6/8W 120V 60Hz Molex
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details