Molex Sensor Connector, Plug, 3 Position, Cable; Connector Type A Molex 32356

Description
SENSOR CONNECTOR, PLUG, 3 POSITION, CABLE; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Yellow; Product Range:Quick-Change Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, PLUG, 3 POSITION, CABLE; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Yellow; Product Range:Quick-Change Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, Plug, 3 Position, Cable; Connector Type A Molex - 38B1733 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, 3 Position, Cable; Connector Type A Molex
38B1733
Sensor Connector, Plug, 3 Position, Cable; Connector Type A Molex 38B1733
SENSOR CONNECTOR, PLUG, 3 POSITION, CABLE; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Yellow; Product Range:Quick-Change Series RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, 3 POSITION, CABLE; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Yellow; Product Range:Quick-Change Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38B1733
Product Name Sensor Connector, Plug, 3 Position, Cable; Connector Type A Molex
Cable Length 12.14 ft (37 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details