Molex Sensor Connector, Plug, 3 Position, Cable; Connector Type A Molex 32355

Description
SENSOR CONNECTOR, PLUG, 3 POSITION, CABLE; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Yellow; Product Range:Quick-Change Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, PLUG, 3 POSITION, CABLE; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Yellow; Product Range:Quick-Change Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, Plug, 3 Position, Cable; Connector Type A Molex - 15M2418 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, 3 Position, Cable; Connector Type A Molex
15M2418
Sensor Connector, Plug, 3 Position, Cable; Connector Type A Molex 15M2418
SENSOR CONNECTOR, PLUG, 3 POSITION, CABLE; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Yellow; Product Range:Quick-Change Series RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, 3 POSITION, CABLE; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Yellow; Product Range:Quick-Change Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15M2418
Product Name Sensor Connector, Plug, 3 Position, Cable; Connector Type A Molex
Cable Length 12.14 ft (37 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details