Molex P&s 2P 3W 20A/250V Plug Splpf Molex 320P6

Description
P&S 2P 3W 20A/250V PLUG SPLPF
Description
P&S 2P 3W 20A/250V PLUG SPLPF

Suppliers

Company
Product
Description
Supplier Links
P&s 2P 3W 20A/250V Plug Splpf Molex - 06H7975 - Newark, An Avnet Company
Chicago, IL, United States
P&s 2P 3W 20A/250V Plug Splpf Molex
06H7975
P&s 2P 3W 20A/250V Plug Splpf Molex 06H7975
P&S 2P 3W 20A/250V PLUG SPLPF

P&S 2P 3W 20A/250V PLUG SPLPF

Supplier's Site
P&s 2P 3W 20A/250V Plug Splpf Molex - 77AC8402 - Newark, An Avnet Company
Chicago, IL, United States
P&s 2P 3W 20A/250V Plug Splpf Molex
77AC8402
P&s 2P 3W 20A/250V Plug Splpf Molex 77AC8402
P&S 2P 3W 20A/250V PLUG SPLPF

P&S 2P 3W 20A/250V PLUG SPLPF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06H7975
Product Name P&s 2P 3W 20A/250V Plug Splpf Molex
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details