Molex 20A/240V 2P3W Mi Watertite Molex 320MI6W

Description
20A/240V 2P3W MI WATERTITE
Description
20A/240V 2P3W MI WATERTITE

Suppliers

Company
Product
Description
Supplier Links
20A/240V 2P3W Mi Watertite Molex - 24T1482 - Newark, An Avnet Company
Chicago, IL, United States
20A/240V 2P3W Mi Watertite Molex
24T1482
20A/240V 2P3W Mi Watertite Molex 24T1482
20A/240V 2P3W MI WATERTITE

20A/240V 2P3W MI WATERTITE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24T1482
Product Name 20A/240V 2P3W Mi Watertite Molex
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details