Molex Connectors,Interconnects 314043710

Description
Manufacturer: Molex, LLC Win Source Part Number: 145605-314043710 Category: Connectors,Interconn ects Family: Rectangular Connectors - Housings Family Name: 31403 Introduction Date: May 27, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 145605-314043710 Category: Connectors,Interconn ects Family: Rectangular Connectors - Housings Family Name: 31403 Introduction Date: May 27, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 145605-314043710 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
145605-314043710
Connectors,Interconnects 145605-314043710
Manufacturer: Molex, LLC Win Source Part Number: 145605-314043710 Category: Connectors,Interconn ects Family: Rectangular Connectors - Housings Family Name: 31403 Introduction Date: May 27, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 145605-314043710
Category: Connectors,Interconnects
Family: Rectangular Connectors - Housings
Family Name: 31403
Introduction Date: May 27, 2010
ECCN: EAR99
Country of Origin: China, Hong Kong, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive Electronic Connector
340-314043710
Automotive Electronic Connector 340-314043710
Conn Housing F 3 POS 2.54mm Crimp ST Cable Mount MX64™ Automotive Bag Product overview: 314043710 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-314043710 can be used for catalog matching and distributor lookup.

Conn Housing F 3 POS 2.54mm Crimp ST Cable Mount MX64™ Automotive Bag Product overview: 314043710 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-314043710 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 145605-314043710 340-314043710
Product Name Connectors,Interconnects Automotive Electronic Connector
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers