Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007729-31402-2500
Number of Rows: 1
Current Rating: 10 A
Gender: Receptacle
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 31402-25000314022500
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007729-31402-2500 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 31402-2500 |