Molex Rectangular Connectors - 0003122046 3122046

Description
Manufacturer: Molex, LLC Win Source Part Number: 880735-0003122046 Series: 42179 Features: 4 Rectangular Connectors - Housings Plug Natural 0.330" (8.38mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Discontinued at Digi-Key Family Name: 312204 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 03-12-2046-ND, 0003-12-2046, 0003122046-E, 23-0003122046, 3122046, WM6389-ND, 03122046, 0003-12-2046-E, 03-12-2046, WM6389, 03-12-2046-E, 03122046-E, 4217904P1
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 880735-0003122046 Series: 42179 Features: 4 Rectangular Connectors - Housings Plug Natural 0.330" (8.38mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Discontinued at Digi-Key Family Name: 312204 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 03-12-2046-ND, 0003-12-2046, 0003122046-E, 23-0003122046, 3122046, WM6389-ND, 03122046, 0003-12-2046-E, 03-12-2046, WM6389, 03-12-2046-E, 03122046-E, 4217904P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0003122046 - 880735-0003122046 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0003122046
880735-0003122046
Rectangular Connectors - 0003122046 880735-0003122046
Manufacturer: Molex, LLC Win Source Part Number: 880735-0003122046 Series: 42179 Features: 4 Rectangular Connectors - Housings Plug Natural 0.330" (8.38mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Discontinued at Digi-Key Family Name: 312204 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 03-12-2046-ND, 0003-12-2046, 0003122046-E, 23-0003122046, 3122046, WM6389-ND, 03122046, 0003-12-2046-E, 03-12-2046, WM6389, 03-12-2046-E, 03122046-E, 4217904P1

Manufacturer: Molex, LLC
Win Source Part Number: 880735-0003122046
Series: 42179
Features: 4 Rectangular Connectors - Housings Plug Natural 0.330" (8.38mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Discontinued at Digi-Key
Family Name: 312204
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 03-12-2046-ND, 0003-12-2046, 0003122046-E, 23-0003122046, 3122046, WM6389-ND, 03122046, 0003-12-2046-E, 03-12-2046, WM6389, 03-12-2046-E, 03122046-E, 4217904P1

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1382722-0003122046 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1382722-0003122046
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1382722-0003122046
Win Source Part Number: 1382722-0003122046 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: 42179 Number of Positions: 4 Pitch: 0.330" (8.38mm) Color: Natural Connector Type: Plug Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 pcs Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Molex, LLC Base Product Number: 000312 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382722-0003122046
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: 42179
Number of Positions: 4
Pitch: 0.330" (8.38mm)
Color: Natural
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1 pcs
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Molex, LLC
Base Product Number: 000312
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 880735-0003122046 1382722-0003122046
Product Name Rectangular Connectors - 0003122046 Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details